Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
700 V @ TJ = 150 oC |
Leadless Ultra-thin SMD package |
Kelvin contact |
Ultra Low Gate Charge (Typ. Qg = 49 nC) |
Low Effective Output Capacitance (Typ. Coss(eff.) = 406 pF) |
Optimized Capacitance |
Typ. RDS(on) = 100 mΩ |
100% Avalanche Tested |
RoHS Compliant |
Moisture Sensitivity Level 1 guarantee |
Internal Gate Resistance: 0.5 Ω |
Benefits |
---|
Higher system reliability at low temperature operation |
High power density |
Low gate noise and switching loss |
Low switching loss |
Low switching loss |
Lower peak Vds and lower Vgs oscillation |
Applications |
---|
Telecommunication |
Industrial |
Server power |
Adapter |
End Products |
---|
Cloud system |
Telecom power |
LED Lighting |
Description | FCMT125N65S3 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 650 |
VGS Max (V) | 30 |
VGS(th) Max (V) | 4.5 |
ID Max (A) | 24 |
PD Max (W) | 181 |
RDS(on) Max @ VGS = 10 V (mΩ) | 125 |
Qg Typ @ VGS = 10 V (nC) | 49 |
Ciss Typ (pF) | 1920 |
Package Type | PQFN-4 |
MISCELLANEOUS MOSFETS | Farnell |
ON Semiconductor, FCMT125N65S3 | RS |
Sf3 650V 125Mohm Mosfet/Reel Rohs Compliant: Yes |Onsemi FCMT125N65S3 | Newark Electronics |
MOSFET, N-CH, 650V, 24A, 150DEG C, 181W | element14 |
Where can I find additional details, specifications and documents for a FCMT125N65S3?
Additional datasheets, footprints and schematics for FCMT125N65S3 are listed on our Part Details page. You can also find images and similar parts to FCMT125N65S3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCMT125N65S3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCMT125N65S3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCMT125N65S3 fall under?
The FCMT125N65S3 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FCMT125N65S3 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCMT125N65S3 you can contact the distributor directly for product support, shipping queries etc.
Is the FCMT125N65S3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FCMT125N65S3 have stock available?
Authorised distributors including Farnell, Avnet America, RS, Newark Electronics and element14 have stock available or on a lead time for FCMT125N65S3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCMT125N65S3 often in real-time on the comparison pages.
What if I can't find stock of FCMT125N65S3?
You can fill out our help required form which you can use to request a quote for FCMT125N65S3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.