Status: | Unknown |
---|---|
Series: | FC Series |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.49
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
542
in stock
|
Buy Now | |
Rapid Electronics
from US$0.42
|
542
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
542
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
element14
from US$0.42
|
-
|
Buy Now | |
TE Store
from US$1.32
|
-
|
Buy Now |
Resistance | 15ohm |
---|---|
Product Range | FC Series |
Power Rating | 4W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Radial Leaded |
Voltage Rating | 7.8V |
Resistor Element Material | Wirewound |
Temperature Coefficient | -70ppm/°C to +250ppm/°C |
Automotive Qualification Standard | - |
External Depth | 5mm |
External Length / Height | 18mm |
External Width | 24mm |
Full Power Rating Temperature | 70°C |
Operating Temperature Max | 350°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +350°C |
Resistor Mounting | Through Hole |
Temperature Coeff. + | 250ppm/°C |
Temperature Coeff. - | -70ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Fcb4 15R 5% Hp |Cgs Te Connectivity FCB415RJ | Newark Electronics |
Wirewound Resistors-Through Hole FCB4 15R 5% HP | Rapid Electronics |
Res Wirewound 15 Ohm 5% 4W 40ppm/°C to 80ppm/°C Conformal RDL Thru-Hole | Avnet America |
RES, 15R, 5%, 4W, RADIAL, WIREWOUND | element14 |
Special Order: FCB4 15R 5% HP Through-Hole Resistor | Part Number: FCB415RJ | Internal Number: 1623714-7 | Alias Number: FCB415RJJIT | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a FCB415RJ?
Additional datasheets, footprints and schematics for FCB415RJ are listed on our Part Details page. You can also find images and similar parts to FCB415RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCB415RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCB415RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCB415RJ fall under?
The FCB415RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to FCB415RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCB415RJ you can contact the distributor directly for product support, shipping queries etc.
Is the FCB415RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCB415RJ have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and element14 have stock available or on a lead time for FCB415RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCB415RJ often in real-time on the comparison pages.
What if I can't find stock of FCB415RJ?
You can fill out our help required form which you can use to request a quote for FCB415RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.