Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 36A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.081ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 312W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
MOSFET,N CH,600V,36A,D2PAK | element14 |
Mosfet, N Channel, 600V, 0.081Ohm, 36A, To-263-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a FCB36N60NTM?
Additional datasheets, footprints and schematics for FCB36N60NTM are listed on our Part Details page. You can also find images and similar parts to FCB36N60NTM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCB36N60NTM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCB36N60NTM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCB36N60NTM fall under?
The FCB36N60NTM is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FCB36N60NTM when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCB36N60NTM you can contact the distributor directly for product support, shipping queries etc.
Is the FCB36N60NTM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCB36N60NTM have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FCB36N60NTM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCB36N60NTM often in real-time on the comparison pages.
What if I can't find stock of FCB36N60NTM?
You can fill out our help required form which you can use to request a quote for FCB36N60NTM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.