Status: | Unknown |
---|---|
Series: | Dual DC Sockets |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.99
|
6,464
in stock
|
Buy Now | |
element14
from US$1.09
|
7,029
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
6,564
in stock
|
Buy Now | |
Schukat Electronic
from US$0.88
|
3,670
in stock
|
Buy Now | |
Distrelec
from US$1.08
|
1,195
in stock
|
Buy Now | |
Rapid Electronics
from US$0.99
|
286
in stock
|
Buy Now | |
Conrad
from US$2.39
|
55
in stock
|
Buy Now |
Gender | Socket |
---|---|
Current Rating | 5A |
Pin Diameter | 2.5mm |
Barrel Length | - |
Connector Mounting | PCB Mount |
Contact Termination Type | Solder |
Barrel Inner Diameter | - |
Barrel Outer Diameter | 6.3mm |
Voltage Rating | 12VDC |
Product Range | Dual DC Sockets |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Through Hole Right Angle |
Material | PBT |
DC SKT, DUAL 2.1/2.5MM, PCB, DC10LP | element14 |
Gender:Jack | Newark Electronics |
DC-Power Socket 12V 5A 2,1/2,5mm Solderp | Schukat Electronic |
Cliff DC Power Connector, Socket, Right Angle, x6.3xmm | Distrelec |
Cliff FC681465P DC-10LP 5A 12VDC Dual Socket 2.5/2.1mm PCB Mount | Rapid Electronics |
4 mm | Conrad |
Where can I find additional details, specifications and documents for a FC681465P?
Additional datasheets, footprints and schematics for FC681465P are listed on our Part Details page. You can also find images and similar parts to FC681465P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC681465P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC681465P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC681465P fall under?
The FC681465P is listed under Connectors > Power Entry Connectors > DC Power Connectors - Barrel Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to FC681465P when available in the DC Power Connectors - Barrel Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC681465P you can contact the distributor directly for product support, shipping queries etc.
Is the FC681465P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC681465P have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Schukat Electronic and Distrelec have stock available or on a lead time for FC681465P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC681465P often in real-time on the comparison pages.
What if I can't find stock of FC681465P?
You can fill out our help required form which you can use to request a quote for FC681465P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.