Status: | Unknown |
---|---|
Series: | Dual DC Sockets |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.85
|
1,087
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
1,354
in stock
|
Buy Now | |
element14
from US$1.25
|
1,335
in stock
|
Buy Now | |
Schukat Electronic
from US$0.76
|
910
in stock
|
Buy Now | |
Distrelec
from US$1.66
|
596
in stock
|
Buy Now | |
Conrad
from US$1.96
|
76
in stock
|
Buy Now | |
Rapid Electronics
from US$0.78
|
68
in stock
|
Buy Now |
Gender | Socket |
---|---|
Current Rating | 5A |
Pin Diameter | 2.5mm |
Barrel Length | - |
Connector Mounting | PCB Mount |
Contact Termination Type | Solder |
Barrel Inner Diameter | - |
Barrel Outer Diameter | 6.3mm |
Voltage Rating | 12VDC |
Product Range | Dual DC Sockets |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Through Hole Right Angle |
Material | PBT |
Dc Power Jack, 5A, 12Vdc, Solder | Newark Electronics |
DC SKT, DUAL, 2.1/2.5MM, SOLDER, DC10L | element14 |
DC-Power Socket 12V 5A 2,1/2,5mm Solder | Schukat Electronic |
Cliff DC Power Connector, Socket, Right Angle, x6.3xmm | Distrelec |
6.3 mm | Conrad |
Cliff Electronic FC681465 5A DC Jack socket 2.1/2.5mm - Solder lugs | Rapid Electronics |
Where can I find additional details, specifications and documents for a FC681465?
Additional datasheets, footprints and schematics for FC681465 are listed on our Part Details page. You can also find images and similar parts to FC681465 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC681465 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC681465 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC681465 fall under?
The FC681465 is listed under Connectors > Power Entry Connectors > DC Power Connectors - Barrel Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to FC681465 when available in the DC Power Connectors - Barrel Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC681465 you can contact the distributor directly for product support, shipping queries etc.
Is the FC681465 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC681465 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Distrelec have stock available or on a lead time for FC681465.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC681465 often in real-time on the comparison pages.
What if I can't find stock of FC681465?
You can fill out our help required form which you can use to request a quote for FC681465 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.