Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Operating Temperature Max | 55°C |
---|---|
Operating Temperature Min | 0°C |
Supply Current | 1.5A |
Supply Voltage Max | 30VDC |
Supply Voltage Min | 19VDC |
RoHS Compliant | No |
Opennet Controller | Newark Electronics |
Where can I find additional details, specifications and documents for a FC3A-CP2K?
Additional datasheets, footprints and schematics for FC3A-CP2K are listed on our Part Details page. You can also find images and similar parts to FC3A-CP2K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC3A-CP2K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC3A-CP2K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC3A-CP2K fall under?
The FC3A-CP2K is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Programmable Logic Controllers - PLCs > Miscellaneous PLCs.
Can I view similar or alternative parts?
You can view similar parts to FC3A-CP2K when available in the Miscellaneous PLCs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC3A-CP2K you can contact the distributor directly for product support, shipping queries etc.
Is the FC3A-CP2K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC3A-CP2K have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FC3A-CP2K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC3A-CP2K often in real-time on the comparison pages.
What if I can't find stock of FC3A-CP2K?
You can fill out our help required form which you can use to request a quote for FC3A-CP2K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.