Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | MICRO3 Programmable Logic Controller, 24 I/O, CPU VAC Supply, 14 DC Inputs, 10 Relay Outputs |
---|---|
No. of Digital Inputs | 14 |
No. of Digital Outputs | 10 |
Supply Voltage | 240VAC |
RoHS Compliant | No |
Programmable Logic Controller-Plc | Newark Electronics |
PLC Controllers Micro3 PLC 14in 10 relay out | Sager |
Where can I find additional details, specifications and documents for a FC2A-C24A1?
Additional datasheets, footprints and schematics for FC2A-C24A1 are listed on our Part Details page. You can also find images and similar parts to FC2A-C24A1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC2A-C24A1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC2A-C24A1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC2A-C24A1 fall under?
The FC2A-C24A1 is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Programmable Logic Controllers - PLCs > Miscellaneous PLCs.
Can I view similar or alternative parts?
You can view similar parts to FC2A-C24A1 when available in the Miscellaneous PLCs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC2A-C24A1 you can contact the distributor directly for product support, shipping queries etc.
Is the FC2A-C24A1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC2A-C24A1 have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for FC2A-C24A1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC2A-C24A1 often in real-time on the comparison pages.
What if I can't find stock of FC2A-C24A1?
You can fill out our help required form which you can use to request a quote for FC2A-C24A1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.