Status: | Unknown |
---|---|
Series: | FC Series |
RoHS: | Unknown |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.17
|
7,124
in stock
|
Buy Now | |
TTI Europe
from US$1.26
|
40,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.64
|
8,403
in stock
|
Buy Now | |
element14
from US$1.40
|
8,403
in stock
|
Buy Now | |
Farnell
from US$1.38
|
8,403
in stock
|
Buy Now | |
Schukat Electronic
from US$1.23
|
1,918
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.29
|
917
in stock
|
Buy Now | |
RS Americas
from US$1.10
|
114
in stock
|
Buy Now | |
Avnet Abacus
-
|
34,000
in stock
|
Buy Now | |
Rutronik
from US$1.58
|
-
|
Buy Now | |
Avnet America
from US$1.47
|
-
|
Buy Now | |
Avnet Asia
from US$1.36
|
-
|
Buy Now |
Capacitance | 0.1F |
---|---|
Voltage Rating | 5.5V |
Capacitor Terminals | SMD |
Product Range | FC Series |
Capacitance Tolerance | +80% -20% |
Lead Spacing | - |
Lifetime @ Temperature | 1000 hours @ 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Max | 70°C |
ESR | 25ohm |
Capacitor Case Style | Radial Can - SMD |
Diameter | 10.5mm |
Height | 5.5mm |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | +80% -20% |
Operating Temperature Range | -25°C to +70°C |
0.1F 5.5V SUPER CAP | TTI Europe |
Cap, 0.1F, 5.5V, Super, Smd | Newark Electronics |
CAP, 0.1F, 5.5V, SUPER, SMD | element14 |
Super Capacitor FC0 series 0.1F 5.5V | RS |
SMD SuperCap 0,1F 5,5V 10,5x10,8mm | Schukat Electronic |
Supercapacitor | Transfer Multisort Elektronik |
Capacitor, Electric Double Layer, Cap 0.1 F, Tol -20, +80%,Vol-Rtg 5.5 VDC, SMT | KEMET FC0H104ZFTBR24 | RS Americas |
Supercapacitor, EDLC, 0.1 F, 5.5 V, -20%, +80%, Radial Can - SMD | Avnet Abacus |
FCS 0,1F 5,5V -20+80% 11x6SMD | Rutronik |
Where can I find additional details, specifications and documents for a FC0H104ZFTBR24?
Additional datasheets, footprints and schematics for FC0H104ZFTBR24 are listed on our Part Details page. You can also find images and similar parts to FC0H104ZFTBR24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC0H104ZFTBR24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC0H104ZFTBR24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC0H104ZFTBR24 fall under?
The FC0H104ZFTBR24 is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to FC0H104ZFTBR24 when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC0H104ZFTBR24 you can contact the distributor directly for product support, shipping queries etc.
Is the FC0H104ZFTBR24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC0H104ZFTBR24 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for FC0H104ZFTBR24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC0H104ZFTBR24 often in real-time on the comparison pages.
What if I can't find stock of FC0H104ZFTBR24?
You can fill out our help required form which you can use to request a quote for FC0H104ZFTBR24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.