Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Rotational Speed Max | 10000rpm |
---|---|
Bore Diameter Min | 6mm |
Torque | 80N-cm |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Wachendorff Bellows Coupling WDG Encoders | Distrelec |
Coupling, Bellows, 6Mm | Newark Electronics |
COUPLING, BELLOWS, 6MM | element14 |
Where can I find additional details, specifications and documents for a FB29B0606?
Additional datasheets, footprints and schematics for FB29B0606 are listed on our Part Details page. You can also find images and similar parts to FB29B0606 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FB29B0606 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FB29B0606 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FB29B0606 fall under?
The FB29B0606 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to FB29B0606 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FB29B0606 you can contact the distributor directly for product support, shipping queries etc.
Is the FB29B0606 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FB29B0606 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for FB29B0606.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FB29B0606 often in real-time on the comparison pages.
What if I can't find stock of FB29B0606?
You can fill out our help required form which you can use to request a quote for FB29B0606 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.