FB20011-3B-RC Fuses & Circuit Protection by Bourns Electronics

FERRITE CORE CYLINDRICAL 415OHM/100MHZ

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.28

Distributor Stock
Logo for Farnell
Farnell
from US$0.30
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.28
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.57
-
Buy Now
Logo for element14
element14
from US$0.29
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Outer Diameter 5.99mm
Length 10.01mm
Inner Diameter 0.61mm
Frequency Min -
Frequency Max -
Product Range -
External Diameter 5.99mm

Alternative Descriptions

Ferrite Core, Cylindrical, 415Ohm/100Mhz | Newark Electronics
Choke, Wide Band,2 X 1 1/2 Turns,215 @ 10MHz | Bourns FB20011-3B-RC | RS Americas
63K2779 | element14
FERRITE CORE, CYLINDRICAL, 415OHM/100MHZ | Farnell
Ind Wide Band Choke 415Ohm 25% 100MHz AXL | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FB20011-3B-RC?

Additional datasheets, footprints and schematics for FB20011-3B-RC are listed on our Part Details page. You can also find images and similar parts to FB20011-3B-RC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FB20011-3B-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FB20011-3B-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FB20011-3B-RC fall under?

The FB20011-3B-RC is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.

Can I view similar or alternative parts?

You can view similar parts to FB20011-3B-RC when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FB20011-3B-RC you can contact the distributor directly for product support, shipping queries etc.

Is the FB20011-3B-RC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FB20011-3B-RC have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet Abacus have stock available or on a lead time for FB20011-3B-RC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FB20011-3B-RC often in real-time on the comparison pages.

What if I can't find stock of FB20011-3B-RC?

You can fill out our help required form which you can use to request a quote for FB20011-3B-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay