FB20010-3B-RC Fuses & Circuit Protection by Bourns Electronics

WIDE BAND CHOKE 785 OHM 10MM

Status: Unknown
Series: FB2000 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.27

Distributor Stock
Logo for Farnell
Farnell
from US$0.40
5,629
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.37
5,629
in stock
Buy Now
Logo for element14
element14
from US$0.28
5,629
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.27
1,309
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.57
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Outer Diameter 6mm
Length 10mm
Inner Diameter 0.61mm
Frequency Min -
Frequency Max -
Impedance @ 100MHz 785ohm
Product Range FB2000 Series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Ferrite Core, Cylindrical, 785Ohm/100Mhz | Newark Electronics
FERRITE CORE, CYLINDRICAL, 785OHM/100MHZ | element14
Choke, Wide Band,2 1/2 Turns,460 Ohm @10MHz,785 Ohm @100MHz | Bourns FB20010-3B-RC | RS Americas
Ind Wide Band Choke 785Ohm 25% 100MHz AXL | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FB20010-3B-RC?

Additional datasheets, footprints and schematics for FB20010-3B-RC are listed on our Part Details page. You can also find images and similar parts to FB20010-3B-RC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FB20010-3B-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FB20010-3B-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FB20010-3B-RC fall under?

The FB20010-3B-RC is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.

Can I view similar or alternative parts?

You can view similar parts to FB20010-3B-RC when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FB20010-3B-RC you can contact the distributor directly for product support, shipping queries etc.

Is the FB20010-3B-RC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FB20010-3B-RC have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS Americas have stock available or on a lead time for FB20010-3B-RC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FB20010-3B-RC often in real-time on the comparison pages.

What if I can't find stock of FB20010-3B-RC?

You can fill out our help required form which you can use to request a quote for FB20010-3B-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay