Status: | Active |
---|---|
Series: | FAN4010 |
RoHS: | Compliant |
Low-Cost, Accurate, High-Side Current Sensor |
Output Voltage Scaling |
3.5 µA Quiescent Current |
-0.2% Accuracy |
Up to 2.5 V Sense Voltage |
2 V to 6 V Supply Range |
2 µA Typical Offset Current |
Benefits |
---|
Minimizes BOM space |
Allow for system flexibility |
Minimal impact to battery life |
highly accurate |
Applications |
---|
External AC-DC Merchant Power Supply - Wireless Communications |
DSC |
Portable PCs |
PMP/MP3 Players |
End Products |
---|
Other Wireless Communications |
Mobile Handsets |
Video Game Console |
Description | FAN4010 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
Gain (V/V) | - |
Gain Error Max (%) | ±2.5 |
Vs Min (V) | 2 |
Vs Max (V) | 6 |
VCM (V) | 0 to 6.3 |
Iq Typ (mA) | 0.0035 |
Bandwidth Typ (-3dB) | 2 |
Vos Max (mV) | - |
Vos Drift Max (µV/°C) | - |
Operating Temperature Range (°C) | -40 to +85 |
Package Type | SIP-6 |
CURRENT SENSE AMPLIFIER, 600KHZ, MLP-6 | element14 |
Current Sense Amplifier, High-Side, 1, Mlp, 6, -40 C, 85 C Rohs Compliant: Yes |Onsemi FAN4010IL6X-F113 | Newark Electronics |
High Side Current Sensor 6-Pin MicroPak W T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a FAN4010IL6X-F113?
Additional datasheets, footprints and schematics for FAN4010IL6X-F113 are listed on our Part Details page. You can also find images and similar parts to FAN4010IL6X-F113 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN4010IL6X-F113 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN4010IL6X-F113 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN4010IL6X-F113 fall under?
The FAN4010IL6X-F113 is listed under Signal Conditioning & Control > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to FAN4010IL6X-F113 when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN4010IL6X-F113 you can contact the distributor directly for product support, shipping queries etc.
Is the FAN4010IL6X-F113 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN4010IL6X-F113 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for FAN4010IL6X-F113.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN4010IL6X-F113 often in real-time on the comparison pages.
What if I can't find stock of FAN4010IL6X-F113?
You can fill out our help required form which you can use to request a quote for FAN4010IL6X-F113 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.