Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Blower Type | Centrifugal |
---|---|
Supply Voltage | 12V |
Current Type | DC |
Fan Frame Size | 111.4mm |
External Depth | 28.1mm |
Flow Rate - Metric | 0.65m³/min |
Flow Rate - Imperial | 23cu.ft/min |
Noise Rating | 45dBA |
RoHS Compliant | Yes |
Dc Axial Fan, 110 X 28.1Mm, 12V | Newark Electronics |
Where can I find additional details, specifications and documents for a FAL6F12LHS?
Additional datasheets, footprints and schematics for FAL6F12LHS are listed on our Part Details page. You can also find images and similar parts to FAL6F12LHS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAL6F12LHS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAL6F12LHS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAL6F12LHS fall under?
The FAL6F12LHS is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to FAL6F12LHS when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAL6F12LHS you can contact the distributor directly for product support, shipping queries etc.
Is the FAL6F12LHS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FAL6F12LHS have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FAL6F12LHS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAL6F12LHS often in real-time on the comparison pages.
What if I can't find stock of FAL6F12LHS?
You can fill out our help required form which you can use to request a quote for FAL6F12LHS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.