Status: | Unknown |
---|---|
Series: | F9H Series |
RoHS: | Unknown |
Capacitance | 22µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | F9H Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
ESR | 1.9ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Auto Proff Rugged/Tape/Reel Rohs Compliant: Yes |Kyocera Avx F9H1C226KBA | Newark Electronics |
CAP, 22UF, 16V, TANT, CASE B | Farnell |
Where can I find additional details, specifications and documents for a F9H1C226KBA?
Additional datasheets, footprints and schematics for F9H1C226KBA are listed on our Part Details page. You can also find images and similar parts to F9H1C226KBA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F9H1C226KBA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F9H1C226KBA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F9H1C226KBA fall under?
The F9H1C226KBA is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to F9H1C226KBA when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F9H1C226KBA you can contact the distributor directly for product support, shipping queries etc.
Is the F9H1C226KBA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F9H1C226KBA have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for F9H1C226KBA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F9H1C226KBA often in real-time on the comparison pages.
What if I can't find stock of F9H1C226KBA?
You can fill out our help required form which you can use to request a quote for F9H1C226KBA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.