Status: | Unknown |
---|---|
Series: | F98 Series |
RoHS: | Unknown |
Capacitance | 47µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | F98 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 5ohm |
Manufacturer Size Code | S |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap, 47Uf, 10V, Tant, Case S | Newark Electronics |
High CV MnO2,47 uF,10 V | AVX F981A476MSA | RS Americas |
CAP, 47µF, 10V, 20% | element14 |
Surface Mount Tantalum Capacitor, 47 uF, 10 V, ± 20%, -55 °C, 125 °C, 0805 [2012-09 Metric] | Avnet Asia |
Surface Mount Tantalum Capacitor, 47 uF, 10 V, � 20%, -55 �C, 125 �C, 0805 [2012-09 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a F981A476MSA?
Additional datasheets, footprints and schematics for F981A476MSA are listed on our Part Details page. You can also find images and similar parts to F981A476MSA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F981A476MSA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F981A476MSA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F981A476MSA fall under?
The F981A476MSA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F981A476MSA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F981A476MSA you can contact the distributor directly for product support, shipping queries etc.
Is the F981A476MSA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F981A476MSA have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet Asia have stock available or on a lead time for F981A476MSA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F981A476MSA often in real-time on the comparison pages.
What if I can't find stock of F981A476MSA?
You can fill out our help required form which you can use to request a quote for F981A476MSA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.