F980J475MUA Capacitors by Nichicon

TANTALUM CAPACITOR 4.7UF 6.3V SMD 20%

Status: Unknown
Series: F98 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.37

Distributor Stock
Logo for Farnell
Farnell
from US$0.55
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.37
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.00
-
Buy Now
Logo for element14
element14
from US$0.38
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 4.7µF
Voltage Rating 6.3V
Tantalum Capacitor Case 0402 ^1005 Metric]
Product Range F98 Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
ESR 20ohm


F980J475MUA Capacitors by KYOCERA AVX

CAPACITOR TANT, 4.7UF, 6.3V, SMD 20%

Status: Unknown
Series: F98 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Capacitance 4.7µF
Voltage Rating 6.3V
Tantalum Capacitor Case 0402 [1005 Metric]
Product Range F98 Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
ESR 20ohm
RoHS Compliant Yes

Alternative Descriptions

Capacitor Tant, 4.7Uf, 6.3V, Smd 20% | Newark Electronics
High CV MnO2,4.7 uF,6.3 V | AVX F980J475MUA | RS Americas
Surface Mount Tantalum Capacitor, 4.7 uF, 6.3 V, � 20%, -55 �C, 125 �C, 0402 [1106-06 Metric] | Avnet Abacus

Frequently Asked Questions

Where can I find additional details, specifications and documents for a F980J475MUA?

Additional datasheets, footprints and schematics for F980J475MUA are listed on our Part Details page. You can also find images and similar parts to F980J475MUA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for F980J475MUA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F980J475MUA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does F980J475MUA fall under?

The F980J475MUA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to F980J475MUA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the F980J475MUA you can contact the distributor directly for product support, shipping queries etc.

Is the F980J475MUA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for F980J475MUA have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet Abacus have stock available or on a lead time for F980J475MUA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for F980J475MUA often in real-time on the comparison pages.

What if I can't find stock of F980J475MUA?

You can fill out our help required form which you can use to request a quote for F980J475MUA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay