Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 4.7µF |
---|---|
Capacitance Tolerance | ± 20% |
Capacitor Case Style | 0402 [1005 Metric] |
Capacitor Dielectric Type | Tantalum |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR | 20ohm |
Series | F98 |
RoHS Compliant | Yes |
Capacitor Tant, 4.7Uf, 4V, Smd 20% | Newark Electronics |
High CV MnO2,4.7 uF,4 V | AVX F980G475MUA | RS Americas |
Where can I find additional details, specifications and documents for a F980G475MUA?
Additional datasheets, footprints and schematics for F980G475MUA are listed on our Part Details page. You can also find images and similar parts to F980G475MUA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F980G475MUA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F980G475MUA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F980G475MUA fall under?
The F980G475MUA is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to F980G475MUA when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F980G475MUA you can contact the distributor directly for product support, shipping queries etc.
Is the F980G475MUA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F980G475MUA have stock available?
Authorised distributors including Newark Electronics, RS Americas and element14 have stock available or on a lead time for F980G475MUA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F980G475MUA often in real-time on the comparison pages.
What if I can't find stock of F980G475MUA?
You can fill out our help required form which you can use to request a quote for F980G475MUA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.