F971V106MNCHT3 Capacitors by KYOCERA AVX

CAP, TANT, AEC-Q200, 10UF, 35V, CASE N

Status: Unknown
Series: F97-HT3 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.54

Distributor Stock
Logo for Farnell
Farnell
from US$1.55
176
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.54
176
in stock
Buy Now
Logo for element14
element14
from US$0.78
176
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 35V
Tantalum Capacitor Case 2917 [7343 Metric]
Product Range F97-HT3 Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
ESR 1ohm
RoHS Compliant Yes

Alternative Descriptions

Cap, Tant, Aec-Q200, 10Uf, 35V, Case N | Newark Electronics
Cap Tant Solid 10uF 35V N CASE 20% 7343-30 T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a F971V106MNCHT3?

Additional datasheets, footprints and schematics for F971V106MNCHT3 are listed on our Part Details page. You can also find images and similar parts to F971V106MNCHT3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for F971V106MNCHT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F971V106MNCHT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does F971V106MNCHT3 fall under?

The F971V106MNCHT3 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to F971V106MNCHT3 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the F971V106MNCHT3 you can contact the distributor directly for product support, shipping queries etc.

Is the F971V106MNCHT3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for F971V106MNCHT3 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for F971V106MNCHT3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for F971V106MNCHT3 often in real-time on the comparison pages.

What if I can't find stock of F971V106MNCHT3?

You can fill out our help required form which you can use to request a quote for F971V106MNCHT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay