Status: | Unknown |
---|---|
Series: | F97 Series |
RoHS: | Compliant |
Capacitance | 3.3µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | F97 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 3.1ohm |
RoHS Compliant | Yes |
Capacitor Tant, 3.3Uf 16V 3.1 Ohm 20%, 3528-21 | Newark Electronics |
High performance MnO2,3.3 uF,16 V | AVX F971C335MBA | RS Americas |
Where can I find additional details, specifications and documents for a F971C335MBA?
Additional datasheets, footprints and schematics for F971C335MBA are listed on our Part Details page. You can also find images and similar parts to F971C335MBA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F971C335MBA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F971C335MBA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F971C335MBA fall under?
The F971C335MBA is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F971C335MBA when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F971C335MBA you can contact the distributor directly for product support, shipping queries etc.
Is the F971C335MBA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F971C335MBA have stock available?
Authorised distributors including Newark Electronics, RS Americas and element14 have stock available or on a lead time for F971C335MBA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F971C335MBA often in real-time on the comparison pages.
What if I can't find stock of F971C335MBA?
You can fill out our help required form which you can use to request a quote for F971C335MBA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.