Status: | Unknown |
---|---|
Series: | F97 Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Capacitance | 68µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | F97 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Tantalum Capacitor, 68Uf, 6.3V, 20%, 2917, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a F970J686MNC?
Additional datasheets, footprints and schematics for F970J686MNC are listed on our Part Details page. You can also find images and similar parts to F970J686MNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F970J686MNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F970J686MNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F970J686MNC fall under?
The F970J686MNC is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F970J686MNC when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F970J686MNC you can contact the distributor directly for product support, shipping queries etc.
Is the F970J686MNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F970J686MNC have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for F970J686MNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F970J686MNC often in real-time on the comparison pages.
What if I can't find stock of F970J686MNC?
You can fill out our help required form which you can use to request a quote for F970J686MNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.