Status: | Unknown |
---|---|
Series: | F95 Series |
RoHS: | Compliant |
Capacitance | 68µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | F95 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 0.4ohm |
RoHS Compliant | Yes |
Capacitor Tant, 68Uf, 10V, 20%, 1411, Full Reel | Newark Electronics |
F95 Series 68 uF ▒20 % 10 V SMT Conformal Coated Tantalum Chip Capacitor | Future Electronics |
Cap Tant Solid 68uF 10V B CASE 20% (3.5 X 2.8 X 1.8mm) SMD 3528-20 0.4Ohm 125°C T/R | Avnet America |
Tantalum - NTP Conformal,68 uF,10 V | AVX F951A686MBAAM1Q2 | RS Americas |
Where can I find additional details, specifications and documents for a F951A686MBAAM1Q2?
Additional datasheets, footprints and schematics for F951A686MBAAM1Q2 are listed on our Part Details page. You can also find images and similar parts to F951A686MBAAM1Q2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F951A686MBAAM1Q2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F951A686MBAAM1Q2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F951A686MBAAM1Q2 fall under?
The F951A686MBAAM1Q2 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F951A686MBAAM1Q2 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F951A686MBAAM1Q2 you can contact the distributor directly for product support, shipping queries etc.
Is the F951A686MBAAM1Q2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F951A686MBAAM1Q2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for F951A686MBAAM1Q2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F951A686MBAAM1Q2 often in real-time on the comparison pages.
What if I can't find stock of F951A686MBAAM1Q2?
You can fill out our help required form which you can use to request a quote for F951A686MBAAM1Q2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.