Status: | Unknown |
---|---|
Series: | F93 Series |
RoHS: | Unknown |
Prices starting from US$1.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.86
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.62
|
215
in stock
|
Buy Now | |
element14
from US$1.64
|
215
in stock
|
Buy Now | |
Farnell
from US$1.18
|
215
in stock
|
Buy Now | |
Future Electronics
from US$1.46
|
-
|
Buy Now | |
RS Americas
from US$1.32
|
-
|
Buy Now | |
TTI Europe
from US$1.35
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2917 ^7343 Metric] |
Product Range | F93 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 0.7ohm |
Cap, 22Îœf, 35V, 20% | Newark Electronics |
CAP, 22µF, 35V, 20% | element14 |
Tantalum Capacitor 2917 22uF 35V 20% | RS |
F93 Series 22 uF â–’20 % 35 V Surface Mount Standard J-Lead Tantalum Capacitor | Future Electronics |
Tantalum - NTP Conformal22 uF,35 V | AVX F931V226MNC | RS Americas |
22UF 35V 20% N | TTI Europe |
Surface Mount Tantalum Capacitor, 22 uF, 35 V, ± 20%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet Asia |
Where can I find additional details, specifications and documents for a F931V226MNC?
Additional datasheets, footprints and schematics for F931V226MNC are listed on our Part Details page. You can also find images and similar parts to F931V226MNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F931V226MNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F931V226MNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F931V226MNC fall under?
The F931V226MNC is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to F931V226MNC when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F931V226MNC you can contact the distributor directly for product support, shipping queries etc.
Is the F931V226MNC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F931V226MNC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for F931V226MNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F931V226MNC often in real-time on the comparison pages.
What if I can't find stock of F931V226MNC?
You can fill out our help required form which you can use to request a quote for F931V226MNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.