Status: | Unknown |
---|---|
Series: | F93 Series |
RoHS: | Compliant |
Capacitance | 47µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | F93 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
ESR | 0.7ohm |
RoHS Compliant | Yes |
Tantalum - NTP Conformal47 uF,25 V | AVX F931E476KNC | RS Americas |
Where can I find additional details, specifications and documents for a F931E476KNC?
Additional datasheets, footprints and schematics for F931E476KNC are listed on our Part Details page. You can also find images and similar parts to F931E476KNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F931E476KNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F931E476KNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F931E476KNC fall under?
The F931E476KNC is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F931E476KNC when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F931E476KNC you can contact the distributor directly for product support, shipping queries etc.
Is the F931E476KNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F931E476KNC have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet Abacus have stock available or on a lead time for F931E476KNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F931E476KNC often in real-time on the comparison pages.
What if I can't find stock of F931E476KNC?
You can fill out our help required form which you can use to request a quote for F931E476KNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.