Status: | Unknown |
---|---|
Series: | F93 Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
1,805
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
1,805
in stock
|
Buy Now | |
element14
from US$0.40
|
1,805
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
46
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | F93 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2.1ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap, 10Μf, 20V, 20% Rohs Compliant: Yes |Kyocera Avx F931D106MBA | Newark Electronics |
CAP, 10µF, 20V, 20% | element14 |
F93 Series 10 uF ▒20 % 20 V Surface Mount Standard J-Lead Tantalum Capacitor | Future Electronics |
Tantalum - NTP Conformal10 uF,20 V | AVX F931D106MBA | RS Americas |
Surface Mount Tantalum Capacitor, 10 uF, 20 V, ± 20%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet Asia |
Surface Mount Tantalum Capacitor, 10 uF, 20 V, � 20%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a F931D106MBA?
Additional datasheets, footprints and schematics for F931D106MBA are listed on our Part Details page. You can also find images and similar parts to F931D106MBA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F931D106MBA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F931D106MBA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F931D106MBA fall under?
The F931D106MBA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F931D106MBA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F931D106MBA you can contact the distributor directly for product support, shipping queries etc.
Is the F931D106MBA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F931D106MBA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for F931D106MBA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F931D106MBA often in real-time on the comparison pages.
What if I can't find stock of F931D106MBA?
You can fill out our help required form which you can use to request a quote for F931D106MBA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.