Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 6.8µF |
---|---|
Capacitance Tolerance | ± 20% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR | 3.5ohm |
Features | General Purpose |
RoHS Compliant | Yes |
Capacitor Tant, 6.8Uf 16V 3.5 Ohm 20%, 3216-12 | Newark Electronics |
Tantalum - NTP Conformal6.8 uF,16 V | AVX F931C685MAA | RS Americas |
Where can I find additional details, specifications and documents for a F931C685MAA?
Additional datasheets, footprints and schematics for F931C685MAA are listed on our Part Details page. You can also find images and similar parts to F931C685MAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F931C685MAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F931C685MAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F931C685MAA fall under?
The F931C685MAA is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to F931C685MAA when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F931C685MAA you can contact the distributor directly for product support, shipping queries etc.
Is the F931C685MAA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F931C685MAA have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for F931C685MAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F931C685MAA often in real-time on the comparison pages.
What if I can't find stock of F931C685MAA?
You can fill out our help required form which you can use to request a quote for F931C685MAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.