F931C226MCC Capacitors by KYOCERA AVX

TANTALUM CAPACITOR 22UF 16V 1.1 OHM 0.2 6032-25

Status: Unknown
Series: F93 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Resin-Molded Chip, Standard Tantalum J-Lead

Where to Buy

Prices starting from US$0.22

Distributor Stock
Logo for Farnell
Farnell
from US$0.39
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.22
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.68
-
Buy Now
Logo for element14
element14
from US$0.22
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 22µF
Voltage Rating 16V
Product Range F93 Series
Capacitance Tolerance ± 20%
Tantalum Capacitor Case 2312 ^6032 Metric]
Operating Temperature Min -55°C
ESR 1.1ohm

Alternative Descriptions

Tantalum - NTP Conformal22 uF,16 V | AVX F931C226MCC | RS Americas
TANTALUM CAPACITOR, 22UF 16V, 1.1 OHM, 0.2, 6032-25 | Farnell
Cap Tant Solid 22uF 16V C CASE 20% (6 X 3.2 X 2.5mm) SMD 6032 T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a F931C226MCC?

Additional datasheets, footprints and schematics for F931C226MCC are listed on our Part Details page. You can also find images and similar parts to F931C226MCC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for F931C226MCC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F931C226MCC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does F931C226MCC fall under?

The F931C226MCC is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to F931C226MCC when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the F931C226MCC you can contact the distributor directly for product support, shipping queries etc.

Is the F931C226MCC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for F931C226MCC have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet Abacus have stock available or on a lead time for F931C226MCC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for F931C226MCC often in real-time on the comparison pages.

What if I can't find stock of F931C226MCC?

You can fill out our help required form which you can use to request a quote for F931C226MCC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay