Status: | Unknown |
---|---|
Series: | F93 Series |
RoHS: | Unknown |
Capacitance | 22µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 1206 ^3216 Metric] |
Product Range | F93 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 3ohm |
F93 Series 1206 22 uF â–’20% 16 V Surface Mount J-Lead Tantalum Capacitor | Future Electronics |
Tantalum - NTP Conformal22 uF,16 V | AVX F931C226MAA | RS Americas |
Surface Mount Tantalum Capacitor, 22 uF, 16 V, ± 20%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet Asia |
Where can I find additional details, specifications and documents for a F931C226MAA?
Additional datasheets, footprints and schematics for F931C226MAA are listed on our Part Details page. You can also find images and similar parts to F931C226MAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F931C226MAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F931C226MAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F931C226MAA fall under?
The F931C226MAA is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to F931C226MAA when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F931C226MAA you can contact the distributor directly for product support, shipping queries etc.
Is the F931C226MAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F931C226MAA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for F931C226MAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F931C226MAA often in real-time on the comparison pages.
What if I can't find stock of F931C226MAA?
You can fill out our help required form which you can use to request a quote for F931C226MAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.