Status: | Unknown |
---|---|
Series: | F93 Series |
RoHS: | Compliant |
Capacitance | 15µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | F93 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 2ohm |
RoHS Compliant | Yes |
Tantalum - NTP Conformal15 uF,16 V | AVX F931C156MBA | RS Americas |
Where can I find additional details, specifications and documents for a F931C156MBA?
Additional datasheets, footprints and schematics for F931C156MBA are listed on our Part Details page. You can also find images and similar parts to F931C156MBA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F931C156MBA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F931C156MBA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F931C156MBA fall under?
The F931C156MBA is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F931C156MBA when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F931C156MBA you can contact the distributor directly for product support, shipping queries etc.
Is the F931C156MBA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F931C156MBA have stock available?
Authorised distributors including Newark Electronics, RS Americas and element14 have stock available or on a lead time for F931C156MBA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F931C156MBA often in real-time on the comparison pages.
What if I can't find stock of F931C156MBA?
You can fill out our help required form which you can use to request a quote for F931C156MBA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.