Status: | Unknown |
---|---|
Series: | F93 Series |
RoHS: | Compliant |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | F93 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
RoHS Compliant | Yes |
F93 Series 2.2 uF ▒20% 10 V Surface Mount Standard J-Lead Tantalum Capacitor | Future Electronics |
Tantalum - NTP Conformal2.2 uF,10 V | AVX F931A225MAA | RS Americas |
STD MOLDED TANT | Avnet Asia |
Where can I find additional details, specifications and documents for a F931A225MAA.?
Additional datasheets, footprints and schematics for F931A225MAA. are listed on our Part Details page. You can also find images and similar parts to F931A225MAA. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F931A225MAA. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F931A225MAA. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F931A225MAA. fall under?
The F931A225MAA. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F931A225MAA. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F931A225MAA. you can contact the distributor directly for product support, shipping queries etc.
Is the F931A225MAA. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F931A225MAA. have stock available?
Authorised distributors including Chip One Stop, Future Electronics, RS Americas and Avnet Asia have stock available or on a lead time for F931A225MAA..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F931A225MAA. often in real-time on the comparison pages.
What if I can't find stock of F931A225MAA.?
You can fill out our help required form which you can use to request a quote for F931A225MAA. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.