Status: | Unknown |
---|---|
Series: | F93 Series |
RoHS: | Unknown |
Capacitance | 47µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 1411 ^3528 Metric] |
Product Range | F93 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
F93 Series 47 uF ▒20% 6.3 V Surface Mount Standard J-Lead Tantalum Capacitor | Future Electronics |
Tantalum - NTP Conformal47 uF,6.3 V | AVX F930J476MBA | RS Americas |
Where can I find additional details, specifications and documents for a F930J476MBA?
Additional datasheets, footprints and schematics for F930J476MBA are listed on our Part Details page. You can also find images and similar parts to F930J476MBA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F930J476MBA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F930J476MBA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F930J476MBA fall under?
The F930J476MBA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F930J476MBA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F930J476MBA you can contact the distributor directly for product support, shipping queries etc.
Is the F930J476MBA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F930J476MBA have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for F930J476MBA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F930J476MBA often in real-time on the comparison pages.
What if I can't find stock of F930J476MBA?
You can fill out our help required form which you can use to request a quote for F930J476MBA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.