F930J475MAA Capacitors by KYOCERA AVX

TANTALUM CAPACITOR 4.7UF 6.3V 4 OHM 0.2 3216-12

Status: Unknown
Series: F93 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Resin-Molded Chip, Standard Tantalum J-Lead

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$0.16
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.08
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.08
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.22
-
Buy Now
Logo for element14
element14
from US$0.08
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Capacitance 4.7µF
Voltage Rating 6.3V
Tantalum Capacitor Case 1206 ^3216 Metric]
Product Range F93 Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
ESR 4ohm

Alternative Descriptions

F93 Series 4.7 uF â–’20 % 6.3 V Surface Mount Standard J-Lead Tantalum Capacitor | Future Electronics
Tantalum - NTP Conformal4.7 uF,6.3 V | AVX F930J475MAA | RS Americas
TANTALUM CAPACITOR, 4.7UF 6.3V, 4 OHM, 0.2, 3216-12 | Farnell
Cap Tant Solid 4.7uF 6.3V A CASE 20% (3.2 X 1.6 X 1.6mm) SMD 3216-18 4 Ohm 125°C T/R | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a F930J475MAA?

Additional datasheets, footprints and schematics for F930J475MAA are listed on our Part Details page. You can also find images and similar parts to F930J475MAA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for F930J475MAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F930J475MAA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does F930J475MAA fall under?

The F930J475MAA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to F930J475MAA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the F930J475MAA you can contact the distributor directly for product support, shipping queries etc.

Is the F930J475MAA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for F930J475MAA have stock available?

Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for F930J475MAA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for F930J475MAA often in real-time on the comparison pages.

What if I can't find stock of F930J475MAA?

You can fill out our help required form which you can use to request a quote for F930J475MAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay