Status: | Unknown |
---|---|
Series: | F93 Series |
RoHS: | Compliant |
Capacitance | 220µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | F93 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
ESR | 0.7ohm |
RoHS Compliant | Yes |
Tantalum - NTP Conformal220 uF,6.3 V | AVX F930J227KCC | RS Americas |
Where can I find additional details, specifications and documents for a F930J227KCC?
Additional datasheets, footprints and schematics for F930J227KCC are listed on our Part Details page. You can also find images and similar parts to F930J227KCC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F930J227KCC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F930J227KCC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F930J227KCC fall under?
The F930J227KCC is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F930J227KCC when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F930J227KCC you can contact the distributor directly for product support, shipping queries etc.
Is the F930J227KCC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F930J227KCC have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for F930J227KCC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F930J227KCC often in real-time on the comparison pages.
What if I can't find stock of F930J227KCC?
You can fill out our help required form which you can use to request a quote for F930J227KCC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.