Status: | Unknown |
---|---|
Series: | F92 Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
2,430
in stock
|
Buy Now | |
element14
from US$0.29
|
2,430
in stock
|
Buy Now | |
Farnell
from US$0.07
|
2,430
in stock
|
Buy Now | |
Rutronik
from US$0.35
|
-
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | F92 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 12ohm |
Manufacturer Size Code | P |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap, 2.2Μf, 10V, 20% Rohs Compliant: Yes |Kyocera Avx F921A225MPA | Newark Electronics |
CAP, 2.2µF, 10V, 20% | element14 |
TC 2,2uF 10V 20% Case P low p. | Rutronik |
Tantalum Capacitor 1206 6.3V 10uF 20% | RS |
F92 Series 2.2 uF ▒20 % 10 V SMT Low Profile J-Lead Tantalum Chip Capacitor | Future Electronics |
Tantalum - NTP Conformal2.2 uF,10 V | AVX F921A225MPA | RS Americas |
Where can I find additional details, specifications and documents for a F921A225MPA?
Additional datasheets, footprints and schematics for F921A225MPA are listed on our Part Details page. You can also find images and similar parts to F921A225MPA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F921A225MPA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F921A225MPA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F921A225MPA fall under?
The F921A225MPA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F921A225MPA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F921A225MPA you can contact the distributor directly for product support, shipping queries etc.
Is the F921A225MPA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F921A225MPA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and RS have stock available or on a lead time for F921A225MPA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F921A225MPA often in real-time on the comparison pages.
What if I can't find stock of F921A225MPA?
You can fill out our help required form which you can use to request a quote for F921A225MPA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.