F920G226MPA Capacitors by Nichicon

TANTALUM CAPACITOR 22UF 4V 5 OHM 0.2 2012-12

Status: Unknown
Series: F92 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$0.16
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.08
-
Buy Now
Logo for element14
element14
from US$0.41
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Capacitance 22 F
Voltage Rating 4V
Product Range F92 Series
Capacitance Tolerance 20%
Packaging Cut Tape
Tantalum Capacitor Case 0805 ^2012 Metric]
ESR 5ohm


F920G226MPA Capacitors by KYOCERA AVX

CAPACITOR TANT, 22UF, 4V, 5 OHM, 0.2, 2012-12

Status: Unknown
Series: F92 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Capacitance 22µF
Voltage Rating 4V
Tantalum Capacitor Case 0805 [2012 Metric]
Product Range F92 Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
ESR 5ohm
RoHS Compliant Yes

Alternative Descriptions

Capacitor Tant, 22Uf, 4V, 5 Ohm, 0.2, 2012-12 | Newark Electronics
58R3239 | element14
TANTALUM CAPACITOR, 22UF, 4V, 5 OHM, 0.2, 2012-12 | Farnell
Cap Tant Solid 22uF 4V P CASE 20% (2 X 1.25 X 1.1mm) SMD T/R | Avnet Asia

Frequently Asked Questions

Where can I find additional details, specifications and documents for a F920G226MPA?

Additional datasheets, footprints and schematics for F920G226MPA are listed on our Part Details page. You can also find images and similar parts to F920G226MPA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for F920G226MPA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F920G226MPA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does F920G226MPA fall under?

The F920G226MPA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to F920G226MPA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the F920G226MPA you can contact the distributor directly for product support, shipping queries etc.

Is the F920G226MPA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for F920G226MPA have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for F920G226MPA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for F920G226MPA often in real-time on the comparison pages.

What if I can't find stock of F920G226MPA?

You can fill out our help required form which you can use to request a quote for F920G226MPA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay