Status: | Unknown |
---|---|
Series: | F91 Series |
RoHS: | Compliant |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.76
|
800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.76
|
41,940
in stock
|
Buy Now | |
Chip One Stop
from US$0.59
|
41,940
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
-
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$0.75
|
-
|
Buy Now | |
Farnell
from US$0.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | F91 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 0.45ohm |
RoHS Compliant | Yes |
Tantalum Capacitors-Solid SMD 25V 10uF 20% 2312 | Rapid Electronics |
Tantalum Capacitor 25V 2312 10uF 20% | RS |
Tantalum Capacitor, Polarized, Tantalum (Dry/Solid), 25V, 20% +Tol, 20% -Tol, 10Uf, Surface Mount, 2312 Rohs Compliant: Yes |Kyocera Avx F911E106MCC | Newark Electronics |
F91 Series 10 uF â–’20% 25 V Low ESR Resin-Molded Chip J-Lead Tantalum Capacitor | Future Electronics |
Low ESR MnO2,10 uF,25 V | AVX F911E106MCC | RS Americas |
Where can I find additional details, specifications and documents for a F911E106MCC?
Additional datasheets, footprints and schematics for F911E106MCC are listed on our Part Details page. You can also find images and similar parts to F911E106MCC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F911E106MCC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F911E106MCC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F911E106MCC fall under?
The F911E106MCC is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F911E106MCC when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F911E106MCC you can contact the distributor directly for product support, shipping queries etc.
Is the F911E106MCC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F911E106MCC have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Newark Electronics and Future Electronics have stock available or on a lead time for F911E106MCC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F911E106MCC often in real-time on the comparison pages.
What if I can't find stock of F911E106MCC?
You can fill out our help required form which you can use to request a quote for F911E106MCC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.