Status: | Unknown |
---|---|
Series: | F92 Series |
RoHS: | Unknown |
Capacitance | 150 F |
---|---|
Voltage Rating | 10V |
Product Range | F92 Series |
Capacitance Tolerance | 20% |
Packaging | Cut Tape |
Tantalum Capacitor Case | 2917 ^7343 Metric] |
ESR | 0.1ohm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 150µF |
---|---|
Capacitance Tolerance | ± 20% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR | 0.1ohm |
Features | Low ESR |
No. of Pins | 2 |
RoHS Compliant | Yes |
Tantalum Capacitor, 150Uf 10V 0.1 Ohm 20%, 7343-28 | Newark Electronics |
Low ESR MnO2,150 uF,10 V | AVX F911A157MNC | RS Americas |
Where can I find additional details, specifications and documents for a F911A157MNC?
Additional datasheets, footprints and schematics for F911A157MNC are listed on our Part Details page. You can also find images and similar parts to F911A157MNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F911A157MNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F911A157MNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F911A157MNC fall under?
The F911A157MNC is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F911A157MNC when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F911A157MNC you can contact the distributor directly for product support, shipping queries etc.
Is the F911A157MNC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F911A157MNC have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for F911A157MNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F911A157MNC often in real-time on the comparison pages.
What if I can't find stock of F911A157MNC?
You can fill out our help required form which you can use to request a quote for F911A157MNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.