Status: | Unknown |
---|---|
Series: | F91 Series |
RoHS: | Compliant |
Capacitance | 220µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | F91 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.1ohm |
RoHS Compliant | Yes |
Low ESR MnO2,220 uF,6.3 V | AVX F910J227MNC | RS Americas |
Tantalum Capacitor, 220Uf 6.3V 0.1 Ohm 20%, 7343-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a F910J227MNC.?
Additional datasheets, footprints and schematics for F910J227MNC. are listed on our Part Details page. You can also find images and similar parts to F910J227MNC. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F910J227MNC. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F910J227MNC. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F910J227MNC. fall under?
The F910J227MNC. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F910J227MNC. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F910J227MNC. you can contact the distributor directly for product support, shipping queries etc.
Is the F910J227MNC. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F910J227MNC. have stock available?
Authorised distributors including RS Americas, element14 and Newark Electronics have stock available or on a lead time for F910J227MNC..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F910J227MNC. often in real-time on the comparison pages.
What if I can't find stock of F910J227MNC.?
You can fill out our help required form which you can use to request a quote for F910J227MNC. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.