Status: | Unknown |
---|---|
Series: | F91 Series |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.05
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.58
|
377
in stock
|
Buy Now | |
Chip One Stop
from US$1.57
|
377
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
-
|
Buy Now | |
Future Electronics
from US$0.52
|
-
|
Buy Now | |
RS Americas
from US$1.28
|
-
|
Buy Now | |
element14
from US$0.57
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 6.3V |
Product Range | F91 Series |
Capacitance Tolerance | ± 20% |
Packaging | Cut Tape |
Tantalum Capacitor Case | 2312 ^6032 Metric] |
ESR | 0.25ohm |
Status: | Unknown |
---|---|
Series: | F91 Series |
RoHS: | Compliant |
Capacitance | 100µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | F91 Series |
Capacitance Tolerance | ± 20% |
ESR | 0.25ohm |
Features | Low ESR |
RoHS Compliant | Yes |
Tantalum Capacitors-Solid SMD 6.3volts 100uF | Rapid Electronics |
Tantalum Capacitor, 100Uf 6.3V 0.25 Ohm 20%, 6032-25, Full Reel | Newark Electronics |
F91 Series 100 uF â–’20 % 6.3 V SMT Low ESR J-Lead Tantalum Chip Capacitor | Future Electronics |
Low ESR MnO2,100 uF,6.3 V | AVX F910J107MCC | RS Americas |
TANTALUM CAPACITOR, 100UF 6.3V 0.25 OHM 20%, 6032-25 | element14 |
Where can I find additional details, specifications and documents for a F910J107MCC?
Additional datasheets, footprints and schematics for F910J107MCC are listed on our Part Details page. You can also find images and similar parts to F910J107MCC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F910J107MCC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F910J107MCC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F910J107MCC fall under?
The F910J107MCC is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F910J107MCC when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F910J107MCC you can contact the distributor directly for product support, shipping queries etc.
Is the F910J107MCC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F910J107MCC have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for F910J107MCC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F910J107MCC often in real-time on the comparison pages.
What if I can't find stock of F910J107MCC?
You can fill out our help required form which you can use to request a quote for F910J107MCC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.