Status: | Unknown |
---|---|
Series: | F873 Series |
RoHS: | Unknown |
Capacitance | 0.047µF |
---|---|
Suppression Class | X1 |
Product Range | F873 Series |
Voltage Rating X | 760V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | 300V/µs |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
.047Uf 760V |Kemet F873DJ473M760Z | Newark Electronics |
SUPPRESSION CAP, 0.047UF, CLASS X1, RAD | Farnell |
Safety Capacitor, 0.047 uF, 760 VAC, � 20%, X1, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a F873DJ473M760Z?
Additional datasheets, footprints and schematics for F873DJ473M760Z are listed on our Part Details page. You can also find images and similar parts to F873DJ473M760Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F873DJ473M760Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F873DJ473M760Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F873DJ473M760Z fall under?
The F873DJ473M760Z is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to F873DJ473M760Z when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F873DJ473M760Z you can contact the distributor directly for product support, shipping queries etc.
Is the F873DJ473M760Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F873DJ473M760Z have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for F873DJ473M760Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F873DJ473M760Z often in real-time on the comparison pages.
What if I can't find stock of F873DJ473M760Z?
You can fill out our help required form which you can use to request a quote for F873DJ473M760Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.