Status: | Unknown |
---|---|
Series: | F872 Series |
RoHS: | Unknown |
Capacitance | 0.01µF |
---|---|
Suppression Class | X1 |
Product Range | F872 Series |
Voltage Rating X | 480V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | 750V/µs |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
.010Uf 480V |Kemet F872AP103M480C | Newark Electronics |
SUPPRESSION CAP, 0.01UF, CLASS X1, RAD | Farnell |
Where can I find additional details, specifications and documents for a F872AP103M480C?
Additional datasheets, footprints and schematics for F872AP103M480C are listed on our Part Details page. You can also find images and similar parts to F872AP103M480C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F872AP103M480C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F872AP103M480C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F872AP103M480C fall under?
The F872AP103M480C is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to F872AP103M480C when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F872AP103M480C you can contact the distributor directly for product support, shipping queries etc.
Is the F872AP103M480C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F872AP103M480C have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for F872AP103M480C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F872AP103M480C often in real-time on the comparison pages.
What if I can't find stock of F872AP103M480C?
You can fill out our help required form which you can use to request a quote for F872AP103M480C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.