Status: | Unknown |
---|---|
Series: | F862 Series |
RoHS: | Unknown |
Capacitance | 0.33µF |
---|---|
Suppression Class | X2 |
Product Range | F862 Series |
Voltage Rating X | 310V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
dv/dt Rating | 400V/µs |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
0,33 U 310V |Kemet F862BS334K310R | Newark Electronics |
.33UF 310VAC 10% X2 15MMLS | TTI Europe |
SUPPRESSION CAP, 0.33UF, CLASS X2, RAD | Farnell |
Safety Capacitor, 0.33 uF, 310 VAC, � 10%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a F862BS334K310R?
Additional datasheets, footprints and schematics for F862BS334K310R are listed on our Part Details page. You can also find images and similar parts to F862BS334K310R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F862BS334K310R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F862BS334K310R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F862BS334K310R fall under?
The F862BS334K310R is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to F862BS334K310R when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F862BS334K310R you can contact the distributor directly for product support, shipping queries etc.
Is the F862BS334K310R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F862BS334K310R have stock available?
Authorised distributors including Newark Electronics, TTI Europe, Farnell and Avnet Abacus have stock available or on a lead time for F862BS334K310R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F862BS334K310R often in real-time on the comparison pages.
What if I can't find stock of F862BS334K310R?
You can fill out our help required form which you can use to request a quote for F862BS334K310R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.