Status: | Unknown |
---|---|
Series: | F75 Series |
RoHS: | Unknown |
Prices starting from US$2.67
Capacitance | 470µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2824 [7260 Metric] |
Product Range | F75 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.12ohm |
Manufacturer Size Code | R |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2824 [7260 Metric] |
Surface Mount Tantalum Capacitor, F75 Series, 470 F, 20%, 10 V, 2824 [7260 Metric], R Rohs Compliant: Yes |Kyocera Avx F751A477MRC | Newark Electronics |
F75 Series 470 uF ▒20 % 10 V SMT Conformal Coated Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 470 uF, 10 V, ± 20%, -55 °C, 125 °C, 2824 [7260-28 Metric] | Avnet America |
Tantalum - NTP Conformal,470 uF,10 V | AVX F751A477MRC | RS Americas |
CAP, 470µF, 10V, 20%, 2824 | element14 |
Surface Mount Tantalum Capacitor, 470 uF, 10 V, � 20%, -55 �C, 125 �C, 2824 [7260-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a F751A477MRC?
Additional datasheets, footprints and schematics for F751A477MRC are listed on our Part Details page. You can also find images and similar parts to F751A477MRC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F751A477MRC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F751A477MRC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F751A477MRC fall under?
The F751A477MRC is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F751A477MRC when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F751A477MRC you can contact the distributor directly for product support, shipping queries etc.
Is the F751A477MRC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F751A477MRC have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for F751A477MRC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F751A477MRC often in real-time on the comparison pages.
What if I can't find stock of F751A477MRC?
You can fill out our help required form which you can use to request a quote for F751A477MRC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.