Status: | Unknown |
---|---|
Series: | F Series |
RoHS: | Unknown |
Prices starting from US$70.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$196.71
|
2
in stock
|
Buy Now | |
Distrelec
from US$235.42
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$70.10
|
-
|
Buy Now | |
RS Americas
from US$212.39
|
-
|
Buy Now | |
element14
from US$231.11
|
-
|
Buy Now | |
TRC Electronics
from US$220.22
|
-
|
Buy Now | |
Farnell
from US$206.15
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 10W |
Output Voltage - Output 1 | 5kV |
Output Current - Output 1 | 2mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | F Series |
Input Voltage DC Min | 0V |
Input Voltage DC Max | 15V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 43.18mm |
Height | 21.6mm |
Depth | 71.2mm |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Current Max | 6A |
---|---|
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 10W |
Output Voltage - Output 1 | 5kV |
Output Current - Output 1 | 2mA |
RoHS Compliant | Yes |
DC-High Voltage DC Isolated 10W 5kV | RS |
XP Power DC-HVDC Converter 700 ... 15V 5kV 2mA 10W | Distrelec |
DC-DC Converter, Thru Hole, DIP, 10W, 5000V@2mA, 0-15V In, F Series | XP Power F50 | RS Americas |
DC-DC CONVERTER, 5KV, 10W | element14 |
High Voltage DC/DC Converter | TRC Electronics |
Where can I find additional details, specifications and documents for a F50?
Additional datasheets, footprints and schematics for F50 are listed on our Part Details page. You can also find images and similar parts to F50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F50 fall under?
The F50 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to F50 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F50 you can contact the distributor directly for product support, shipping queries etc.
Is the F50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F50 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, RS Americas and element14 have stock available or on a lead time for F50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F50 often in real-time on the comparison pages.
What if I can't find stock of F50?
You can fill out our help required form which you can use to request a quote for F50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.