Status: | Unknown |
---|---|
Series: | F463 Series |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 2kV |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | F463 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 22.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
CAP, 0.1UF, 2KV, FILM, RADIAL | Farnell |
Reel Rohs-Prc |Kemet F463DY104J2K0L | Newark Electronics |
Where can I find additional details, specifications and documents for a F463DY104J2K0L?
Additional datasheets, footprints and schematics for F463DY104J2K0L are listed on our Part Details page. You can also find images and similar parts to F463DY104J2K0L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F463DY104J2K0L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F463DY104J2K0L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F463DY104J2K0L fall under?
The F463DY104J2K0L is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to F463DY104J2K0L when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F463DY104J2K0L you can contact the distributor directly for product support, shipping queries etc.
Is the F463DY104J2K0L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F463DY104J2K0L have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for F463DY104J2K0L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F463DY104J2K0L often in real-time on the comparison pages.
What if I can't find stock of F463DY104J2K0L?
You can fill out our help required form which you can use to request a quote for F463DY104J2K0L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.