Status: | Unknown |
---|---|
Series: | F463 Series |
RoHS: | Unknown |
Capacitance | 0.15µF |
---|---|
Voltage Rating | 1.25kV |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | F463 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 22.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
CAP, 0.15UF, 1.25KV, FILM, RADIAL | Farnell |
Reel Rohs-Prc |Kemet F463DU154J1L2L | Newark Electronics |
Where can I find additional details, specifications and documents for a F463DU154J1L2L?
Additional datasheets, footprints and schematics for F463DU154J1L2L are listed on our Part Details page. You can also find images and similar parts to F463DU154J1L2L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F463DU154J1L2L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F463DU154J1L2L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F463DU154J1L2L fall under?
The F463DU154J1L2L is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to F463DU154J1L2L when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F463DU154J1L2L you can contact the distributor directly for product support, shipping queries etc.
Is the F463DU154J1L2L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F463DU154J1L2L have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for F463DU154J1L2L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F463DU154J1L2L often in real-time on the comparison pages.
What if I can't find stock of F463DU154J1L2L?
You can fill out our help required form which you can use to request a quote for F463DU154J1L2L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.