Status: | Unknown |
---|---|
Series: | F463 Series |
RoHS: | Unknown |
Capacitance | 0.012µF |
---|---|
Voltage Rating | 2kV |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | F463 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 22.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
CAP, 0.012UF, 2KV, FILM, RADIAL | Farnell |
Pizz Rohs-Prc |Kemet F463DB123J2K0Z | Newark Electronics |
Where can I find additional details, specifications and documents for a F463DB123J2K0Z?
Additional datasheets, footprints and schematics for F463DB123J2K0Z are listed on our Part Details page. You can also find images and similar parts to F463DB123J2K0Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F463DB123J2K0Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F463DB123J2K0Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F463DB123J2K0Z fall under?
The F463DB123J2K0Z is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to F463DB123J2K0Z when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F463DB123J2K0Z you can contact the distributor directly for product support, shipping queries etc.
Is the F463DB123J2K0Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F463DB123J2K0Z have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for F463DB123J2K0Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F463DB123J2K0Z often in real-time on the comparison pages.
What if I can't find stock of F463DB123J2K0Z?
You can fill out our help required form which you can use to request a quote for F463DB123J2K0Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.