Status: | Unknown |
---|---|
Series: | F462 Series |
RoHS: | Unknown |
Capacitance | 0.01µF |
---|---|
Voltage Rating | 1kV |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | F462 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 15mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Bulk Rohs-Prc |Kemet F462BB103J1K0A | Newark Electronics |
CAP, 0.01UF, 1KV, FILM, RADIAL | Farnell |
Where can I find additional details, specifications and documents for a F462BB103J1K0A?
Additional datasheets, footprints and schematics for F462BB103J1K0A are listed on our Part Details page. You can also find images and similar parts to F462BB103J1K0A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F462BB103J1K0A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F462BB103J1K0A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F462BB103J1K0A fall under?
The F462BB103J1K0A is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to F462BB103J1K0A when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F462BB103J1K0A you can contact the distributor directly for product support, shipping queries etc.
Is the F462BB103J1K0A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F462BB103J1K0A have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for F462BB103J1K0A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F462BB103J1K0A often in real-time on the comparison pages.
What if I can't find stock of F462BB103J1K0A?
You can fill out our help required form which you can use to request a quote for F462BB103J1K0A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.