Status: | Unknown |
---|---|
Series: | F461 Series |
RoHS: | Unknown |
Capacitance | 8.2µF |
---|---|
Voltage Rating | 160V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | F461 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 22.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
8.20Uf 160V |Kemet F461DY825J160Z | Newark Electronics |
CAP, 8.2UF, 160V, FILM, RADIAL | Farnell |
Where can I find additional details, specifications and documents for a F461DY825J160Z?
Additional datasheets, footprints and schematics for F461DY825J160Z are listed on our Part Details page. You can also find images and similar parts to F461DY825J160Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F461DY825J160Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F461DY825J160Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F461DY825J160Z fall under?
The F461DY825J160Z is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to F461DY825J160Z when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F461DY825J160Z you can contact the distributor directly for product support, shipping queries etc.
Is the F461DY825J160Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F461DY825J160Z have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for F461DY825J160Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F461DY825J160Z often in real-time on the comparison pages.
What if I can't find stock of F461DY825J160Z?
You can fill out our help required form which you can use to request a quote for F461DY825J160Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.