Status: | Unknown |
---|---|
Series: | F461 Series |
RoHS: | Unknown |
Capacitance | 0.82µF |
---|---|
Voltage Rating | 630V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | F461 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 22.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
.820Uf 630V |Kemet F461DU824J630L | Newark Electronics |
CAP, 0.82UF, 630V, FILM, RADIAL | Farnell |
Where can I find additional details, specifications and documents for a F461DU824J630L?
Additional datasheets, footprints and schematics for F461DU824J630L are listed on our Part Details page. You can also find images and similar parts to F461DU824J630L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F461DU824J630L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F461DU824J630L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F461DU824J630L fall under?
The F461DU824J630L is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to F461DU824J630L when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F461DU824J630L you can contact the distributor directly for product support, shipping queries etc.
Is the F461DU824J630L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F461DU824J630L have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for F461DU824J630L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F461DU824J630L often in real-time on the comparison pages.
What if I can't find stock of F461DU824J630L?
You can fill out our help required form which you can use to request a quote for F461DU824J630L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.