Status: | Unknown |
---|---|
Series: | F461 Series |
RoHS: | Unknown |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 250V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | F461 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 22.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
2.20Uf 250V |Kemet F461DO225J250L | Newark Electronics |
CAP, 2.2UF, 250V, FILM, RADIAL | Farnell |
Where can I find additional details, specifications and documents for a F461DO225J250L?
Additional datasheets, footprints and schematics for F461DO225J250L are listed on our Part Details page. You can also find images and similar parts to F461DO225J250L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F461DO225J250L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F461DO225J250L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F461DO225J250L fall under?
The F461DO225J250L is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to F461DO225J250L when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F461DO225J250L you can contact the distributor directly for product support, shipping queries etc.
Is the F461DO225J250L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F461DO225J250L have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for F461DO225J250L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F461DO225J250L often in real-time on the comparison pages.
What if I can't find stock of F461DO225J250L?
You can fill out our help required form which you can use to request a quote for F461DO225J250L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.